EN
  • EN
  • DE

AP1703EWL-7

Part No AP1703EWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SC-59-3
Family Name AP1703
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861321-AP1703EWL-7
Ultra Librarian 3D Model Ultra Librarian AP1703EWL-7 CAD Model

Description

Introducing the AP1703EWL-7 Voltage Detector from Diodes Incorporated

The AP1703EWL-7 is a cutting-edge voltage detector designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact and efficient component is engineered to provide precise voltage monitoring, making it an essential part of power management systems in a wide range of electronic applications.

Key Features

  • Voltage Threshold Accuracy: The AP1703EWL-7 boasts an impressive ±2% threshold voltage accuracy, ensuring reliable operation and monitoring of power supplies in your electronic circuits.
  • Low Power Consumption: With its design focused on energy efficiency, this voltage detector consumes minimal power, making it ideal for battery-operated devices where power conservation is crucial.
  • Built-in Delay: The device features a built-in delay circuit that can be customized to prevent false triggering due to transient voltages, enhancing the stability of the system it is integrated into.
  • Wide Operating Voltage Range: The AP1703EWL-7 operates over a broad voltage range, accommodating various application requirements and offering versatility in design.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, this voltage detector is suitable for high-density PCB layouts, providing a space-saving solution without compromising performance.

Applications

The AP1703EWL-7 is an ideal choice for a multitude of electronic devices where accurate voltage detection is paramount. It is commonly used in:

  • Microprocessor/microcontroller systems
  • Portable and battery-powered equipment
  • Power supply monitoring
  • Consumer electronics
  • Industrial controllers

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the AP1703EWL-7 is no exception. Customers can trust in the consistent performance of this voltage detector, backed by comprehensive technical support and documentation provided by Diodes Incorporated.

Whether you are designing a new power management system or upgrading an existing one, the AP1703EWL-7 from Diodes Incorporated offers the precision, efficiency, and reliability needed to meet your voltage detection requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess