EN
  • EN
  • DE

AP1702EWA

Part No AP1702EWA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181215-AP1702EWA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1702EWA CAD Model

Description

Introducing the AP1702EWA Voltage Detector from Diodes Incorporated

The AP1702EWA is a highly precise voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to maintain system reliability and prevent malfunction by monitoring voltage levels in electronic applications. It is an essential device for power supply management and is widely used in a variety of electronic products.

The AP1702EWA boasts a low power consumption, making it an ideal choice for battery-operated devices. With its compact SOT-23 package, it is well-suited for space-constrained applications without compromising on performance. The detector operates over a broad voltage range and offers high accuracy in voltage threshold detection, ensuring devices operate within safe limits.

Key features of the AP1702EWA include:

  • High Precision: This voltage detector is designed to provide highly accurate voltage monitoring, which is crucial for the stable operation of electronic circuits.
  • Low Power Consumption: It is optimized for energy efficiency, which is especially beneficial for portable and battery-powered applications.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, allowing for flexibility across different designs and applications.
  • Wide Operating Voltage Range: The AP1702EWA can function across a wide range of voltages, accommodating various power requirements.
  • Quick Response Time: The device responds swiftly to voltage changes, providing timely signals to prevent system damage.

Applications for the AP1702EWA are diverse and include consumer electronics, portable devices, microprocessor/microcontroller systems, and power management modules. Its role is to monitor voltage levels and signal the system to take appropriate action when a preset voltage threshold is reached, such as shutting down or activating a warning system to prevent damage from overvoltage or undervoltage conditions.

With the AP1702EWA, Diodes Incorporated continues to deliver high-quality components that enhance the safety, efficiency, and reliability of electronic systems. Whether you're developing power supplies, battery management systems, or looking to safeguard sensitive electronics, the AP1702EWA is a dependable solution for your voltage detection needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess