EN
  • EN
  • DE

AP1701AWLA

Part No AP1701AWLA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181196-AP1701AWLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701AWLA CAD Model

Description

Introducing the AP1701AWLA Voltage Detector from Diodes Incorporated

The AP1701AWLA is a cutting-edge voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is expertly engineered to monitor the voltage levels in electronic equipment, ensuring that systems operate within their intended voltage thresholds. The AP1701AWLA is an essential component for maintaining the reliability and stability of electronic systems, making it a top choice for designers and engineers in various industries.

Key Features of the AP1701AWLA

  • High Precision: The AP1701AWLA offers high-precision voltage detection, which is crucial for sensitive electronic applications that require consistent voltage levels to function correctly.
  • Low Power Consumption: Designed to be energy efficient, this voltage detector consumes minimal power, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Adjustable Thresholds: The device comes with adjustable voltage threshold options, allowing users to tailor the voltage detection settings to meet the specific needs of their application.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating a variety of electronic systems and ensuring versatility across different platforms.
  • Robust Output: The AP1701AWLA features an open-drain output, providing a robust and reliable signal that can easily interface with other components within a system.

Applications of the AP1701AWLA

The AP1701AWLA is a versatile component that can be applied in numerous electronic systems. Some of the common applications include:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power supply monitoring
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

With its precise voltage monitoring capabilities and customizable features, the AP1701AWLA from Diodes Incorporated is an invaluable tool for safeguarding electronic systems against the dangers of voltage fluctuations. Whether it's for consumer gadgets or industrial machinery, the AP1701AWLA stands as a testament to Diodes Incorporated's commitment to quality, reliability, and innovation in semiconductor technology.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess