The AP1662M-G1 is a highly efficient, constant current LED driver designed by Diodes Incorporated, tailored for use in a wide range of lighting applications. This versatile driver is particularly suitable for LED backlighting and general illumination products that require high brightness and a compact power solution.
Key Features
- High Efficiency: The AP1662M-G1 offers an impressive efficiency that minimizes energy loss and heat generation, making it ideal for energy-saving lighting solutions.
- Constant Current Output: It provides a stable and precise constant current output, ensuring consistent luminance and extending LED life.
- Wide Input Voltage Range: This driver supports a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
- Integrated Protections: The device includes multiple protection features such as over-temperature protection, over-voltage protection, and short-circuit protection, safeguarding the LEDs and the driver itself from potential damage.
- Compact Size: Its small footprint allows for integration into space-constrained designs without compromising performance.
Applications
The AP1662M-G1 is ideal for a variety of applications, including but not limited to:
- LED Backlighting for LCD TVs and Monitors
- General LED Lighting
- Architectural and Decorative Lighting
- Commercial and Industrial Lighting
- Automotive Lighting
Technical Specifications
| Parameter |
Value |
| Output Current |
Up to 1.5A |
| Input Voltage |
8V to 36V |
| Switching Frequency |
200kHz to 2MHz (Adjustable) |
| Operating Temperature |
-40°C to +125°C |
| Package |
SO-8EP |
The AP1662M-G1 LED driver from Diodes Incorporated stands out for its efficiency, reliability, and versatility, making it a top choice for designers seeking a high-performance lighting solution.