EN
  • EN
  • DE

AP131-15WG-7-F

Part No AP131-15WG-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817281-AP131-15WG-7-F
Ultra Librarian 3D Model Ultra Librarian AP131-15WG-7-F CAD Model

Description

The AP131-15WG-7-F is a cutting-edge voltage regulator component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of their AP131 series and is known for its high efficiency and reliability in a wide range of electronic applications.

Key Features

  • Output Voltage: The AP131-15WG-7-F provides a fixed output voltage of 1.5V, which is essential for stable operation in electronic circuits.
  • Output Current: This device can deliver up to 300mA of continuous output current, making it suitable for moderate power requirements.
  • Low Dropout Voltage: With a low dropout voltage, this voltage regulator maintains its performance even when the input voltage is close to the output voltage, ensuring efficient operation.
  • High Accuracy: The output voltage accuracy is ±2%, which allows for precise voltage regulation critical in sensitive electronic devices.
  • Package Type: The regulator comes in a compact SOT-25 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, providing reliable performance under various environmental conditions.

Applications

The AP131-15WG-7-F is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Power management circuits

Quality and Compliance

Diodes Incorporated ensures that the AP131-15WG-7-F meets the highest standards of quality and reliability. The product is compliant with RoHS directives, indicating that it is free from hazardous substances, making it suitable for use in a wide range of consumer and industrial products.

Overall, the AP131-15WG-7-F from Diodes Incorporated is an exceptional choice for designers looking for a reliable and efficient voltage regulator solution. Its combination of features, including low dropout, high accuracy, and a wide operating temperature range, make it a versatile component for various electronic applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2684 $61.3420
12+ $10.0658 $120.7896
18+ $9.7517 $175.5306
25+ $9.4375 $235.9375
32+ $9.1222 $291.9104
43+ $8.1786 $351.6798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess