EN
  • EN
  • DE

AP1117T15G-U

Part No AP1117T15G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR | IC REG LINEAR 1.5V 1A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
PSRR 60dB (180Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number AP1117
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1145281-AP1117T15G-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117T15G-U CAD Model

Description

Diodes Incorporated AP1117T15G-U Voltage Regulator

The AP1117T15G-U from Diodes Incorporated is a robust low-dropout voltage regulator designed for a wide range of applications. This regulator is capable of delivering a continuous output current of up to 1A with a low dropout voltage, making it an excellent choice for high-efficiency power systems. The device ensures a stable and regulated 1.5V output, which is critical for maintaining the performance of sensitive electronic circuits.

Constructed with an advanced circuit design, the AP1117T15G-U offers impressive features such as thermal and short circuit protection, which contribute to the overall reliability and safety of the system it's integrated into. The built-in current limit ensures that the device and the system are protected against excessive currents, which can be particularly beneficial in the event of a fault condition.

The AP1117T15G-U comes in a TO-220 package, which is known for its thermal efficiency and ease of mounting on printed circuit boards. This packaging allows for effective heat dissipation, ensuring that the device operates within its temperature range even under full load conditions. Additionally, the TO-220 package is widely used in the industry, making it a familiar choice for engineers and designers.

With a wide input voltage range, this voltage regulator is versatile and can be used in various applications, including consumer electronics, computer peripherals, and industrial equipment. Its ability to maintain a constant voltage output despite variations in input voltage or load conditions makes it particularly suitable for applications that require a stable power supply.

The AP1117T15G-U is also characterized by its low quiescent current, which enhances its power-saving capabilities when the device is in standby mode. This feature is especially important for battery-powered applications where extending the battery life is crucial.

In summary, the AP1117T15G-U from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs. Its combination of protection features, thermal efficiency, and stable performance makes it a valuable component in any power management design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1518 $63.3490
125+ $0.9452 $118.1500
190+ $0.9156 $173.9640
265+ $0.8860 $234.7900
340+ $0.8565 $291.2100
455+ $0.7678 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess