The AM4967RGSTR-G1 is a high-performance, P-Channel MOSFET from Diodes Incorporated, designed to deliver efficiency and reliability in a wide range of applications. This advanced MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management challenges.
Key Features and Benefits
- Low On-Resistance: The AM4967RGSTR-G1 boasts an extremely low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
- High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and power levels, making it suitable for demanding applications.
- Advanced Packaging: Encased in a compact, RoHS-compliant SOP-8 package, the AM4967RGSTR-G1 minimizes the footprint on PCBs and allows for efficient thermal management.
- High Threshold Voltage: The device features a high threshold voltage that ensures a robust performance even in the presence of fluctuating input voltages, thereby enhancing system reliability.
Applications
The AM4967RGSTR-G1 is versatile and can be used in a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Load switches
- Battery management systems
- Motor control units
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Continuous Drain Current (ID) |
-8A |
| Power Dissipation (PD) |
2.5W |
| On-Resistance (RDS(on)) |
28mΩ |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
Diodes Incorporated ensures that the AM4967RGSTR-G1 meets the highest standards of quality and reliability, backed by rigorous testing and quality control processes. Customers can trust this product for its performance and durability in their critical designs.