EN
  • EN
  • DE

AM4964GTR-G1

Part No AM4964GTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3.5V-16V 20TSSOP / Motor Driver Bipolar PWM 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bipolar
Applications Fan Motor Driver
Current - Output 1A
Voltage - Supply 3.5V ~ 16V
Voltage - Load 3.5V ~ 16V
Temperature Range - Operating -30°C ~ 90°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number AM4964
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AM4964GTR-G1DITR,AM4964GTR-G1DICT,AM4964GTR-G1DIDKR
Standard Package 4,000
Win Source Part Number 1044761-AM4964GTR-G1
Ultra Librarian 3D Model Ultra Librarian AM4964GTR-G1 CAD Model

Description

The AM4964GTR-G1 is a high-performance, P-channel MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and control for a variety of electronic applications. With its advanced features and robust design, the AM4964GTR-G1 is an ideal choice for engineers and designers seeking reliability and performance.

Key Features

  • Low On-Resistance: The device offers a low on-resistance, which minimizes conduction losses and improves overall efficiency in power switching applications.
  • High Power Dissipation: With a high power dissipation capability, it can handle significant power levels, making it suitable for demanding applications.
  • Advanced Packaging: The AM4964GTR-G1 comes in a compact 8-SOIC package, which is designed for space-saving PCB layouts and is ideal for compact electronic designs.
  • High Threshold Voltage: The MOSFET features a high threshold voltage that ensures reliable operation under a range of voltage conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, ensuring it meets global regulations for electronic components.

Applications

The versatility of the AM4964GTR-G1 makes it suitable for a wide range of applications. It is commonly used in power management circuits, DC/DC converters, load switches, and battery management systems. Its high efficiency and power handling capabilities also make it an excellent choice for portable electronics, telecommunications, and computing devices.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -30V
Gate-Source Voltage (VGS) ±20V
Continuous Drain Current (ID) -8A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to +150°C

The AM4964GTR-G1 from Diodes Incorporated represents a blend of cutting-edge technology with practical design, aimed at delivering top-notch performance for modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Toshiba Semiconductor and Storage
Lowest to $1.8818
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess