EN
  • EN
  • DE

AM4953M8TR-G1

Part No AM4953M8TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.2V-16V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Bipolar Parallel 8-MSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860935-AM4953M8TR-G1
Ultra Librarian 3D Model Ultra Librarian AM4953M8TR-G1 CAD Model

Description

Introducing the AM4953M8TR-G1 from Diodes Incorporated

The AM4953M8TR-G1 is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer efficient power management and control in a wide range of electronic applications. Its compact form factor and robust design make it suitable for space-constrained environments while providing reliable performance and energy efficiency.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which ensures minimal voltage drop across the component when conducting and leads to higher efficiency in electronic circuits.
  • High Power Dissipation: With an excellent power dissipation capability, the AM4953M8TR-G1 can handle higher currents and dissipate heat effectively, making it suitable for demanding applications.
  • Advanced Packaging: The MOSFET comes in a compact 8-pin TSSOP package, which is ideal for applications where board space is at a premium.
  • Gate Charge Optimization: The device is optimized for low gate charge, which reduces switching losses and enhances overall performance in high-frequency switching applications.
  • ESD Protection: The product includes built-in ESD protection features, safeguarding it against electrostatic discharges that can cause damage during handling and operation.

Applications

The AM4953M8TR-G1 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AM4953M8TR-G1 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the specifications under varying conditions. With its robust design and Diodes Incorporated's commitment to quality, this MOSFET is an excellent choice for designers looking for a reliable P-Channel solution.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $5.1286
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Toshiba Semiconductor and Storage
Lowest to $1.8818
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess