EN
  • EN
  • DE

AL8822SP-13

Part No AL8822SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC BOOST LED DRIVER SO-8EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) - Dimming 2A 8-SO-EP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SO-EP
Family Name AL8822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL8822SP-13DITR, AL8822SP-13DICT, AL8822SP-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860865-AL8822SP-13
Ultra Librarian 3D Model Ultra Librarian AL8822SP-13 CAD Model

Description

The AL8822SP-13 is a highly efficient, step-down DC/DC converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This innovative component is engineered to meet the rigorous demands of modern electronic applications, providing a compact, high-performance solution for power management challenges.

Key Features

  • High Efficiency: The AL8822SP-13 boasts an impressive efficiency rate, which minimizes energy loss and helps in reducing heat generation within electronic systems.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage as per the requirement of the application, ensuring compatibility with a wide range of devices.
  • Low RDS(ON) Internal Switch: The device integrates a low RDS(ON) switch, which contributes to its high efficiency and robust performance by reducing conduction losses.
  • Wide Input Voltage Range: The converter can operate across a broad input voltage range, making it suitable for various power supply scenarios.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device against overheating, thereby enhancing its reliability and lifespan.
  • Compact Package: The AL8822SP-13 is available in a space-saving package, which is ideal for applications where board space is at a premium.

Applications

The AL8822SP-13 is versatile and can be used in a multitude of applications, including but not limited to:

  • LED Lighting
  • Battery-Powered Equipment
  • Portable Devices
  • Industrial Power Supplies
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The AL8822SP-13 is no exception, as it is built with the company's stringent manufacturing processes and rigorous testing protocols to ensure it meets the needs of even the most demanding applications.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated for the AL8822SP-13 DC/DC converter.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2642 $50.1980
465+ $0.2168 $100.8120
715+ $0.2100 $150.1500
985+ $0.2032 $200.1520
1,275+ $0.1965 $250.5375
1,705+ $0.1761 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess