EN
  • EN
  • DE

AL5890-15P1-13

Part No AL5890-15P1-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN NO 15MA PDI123 / LED Driver IC 1 Output Linear No Dimming 15mA PowerDI™ 123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 400V
Voltage - Output 400V
Current - Output / Channel 15mA
Dimming No
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5890
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5890-15P1-13DITR,AL5890-15P1-13DIDKR,AL5890-15P1-13DICT
Standard Package 10,000
Win Source Part Number 1320362-AL5890-15P1-13
Ultra Librarian 3D Model Ultra Librarian AL5890-15P1-13 CAD Model

Description

The AL5890-15P1-13, from Diodes Incorporated, is a state-of-the-art linear LED driver designed for simplicity and efficiency in LED lighting applications. This compact and robust device is engineered to provide a constant current output, ensuring consistent brightness and performance for LEDs. Its precision current regulation makes it an ideal choice for a wide range of lighting solutions, including architectural, commercial, and decorative lighting.

Key Features

  • Simple to Use: The AL5890-15P1-13 is designed for easy implementation into lighting systems without the need for external components, reducing design complexity and time to market.
  • Constant Current Output: It delivers a fixed output current of 15mA, which helps to maintain uniform brightness across all connected LEDs.
  • High Efficiency: With its linear operation, the device achieves high efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: The driver supports a broad input voltage range, accommodating various power supplies and ensuring versatility in different application scenarios.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the LEDs from overheating, enhancing the longevity and reliability of the lighting system.
  • Compact SOT89 Package: The small footprint of the SOT89 package allows for integration into space-constrained designs without sacrificing performance.

Applications

The AL5890-15P1-13 is suitable for a diverse array of LED lighting applications, including:

  • Residential and commercial lighting fixtures
  • Decorative and accent lighting
  • Signage and backlighting
  • Automotive interior and exterior lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AL5890-15P1-13 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous operation in various environments. With its robust design and Diodes Incorporated's reputation for quality, this linear LED driver is an excellent choice for designers looking to enhance their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1663 $50.7215
735+ $0.1365 $100.3275
1,135+ $0.1322 $150.0470
1,565+ $0.1279 $200.1635
2,025+ $0.1237 $250.4925
2,710+ $0.1109 $300.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess