EN
  • EN
  • DE

AL5814MP-13

Part No AL5814MP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED LINEAR DRIVER MSOP-8EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - PWM Dimming 15mA 8-MSOP-EP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name AL5814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5814MP-13DICT, AL5814MP-13DIDKR, AL5814MP-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860861-AL5814MP-13
Ultra Librarian 3D Model Ultra Librarian AL5814MP-13 CAD Model

Description

Product Overview: AL5814MP-13 from Diodes Incorporated

The AL5814MP-13 is a robust linear LED driver offering a unique blend of simplicity, efficiency, and versatility. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components, this driver is designed to meet the needs of a wide array of lighting applications. With its compact PowerDI5060-8 package, the AL5814MP-13 is an excellent choice for space-constrained applications where a small footprint is essential.

One of the standout features of the AL5814MP-13 is its wide input voltage range, which allows it to operate from 4.5V to 60V. This makes it suitable for use in various applications, from automotive and industrial to consumer electronics. The device provides a maximum output current of 15mA without the need for external resistors, simplifying the design and reducing component count. Additionally, the output current can be adjusted up to 150mA with an external resistor, offering flexibility to designers.

The AL5814MP-13 ensures consistent and reliable performance with its built-in thermal shutdown and overtemperature protection features. These safeguards help to prevent damage to the LED driver and the LEDs themselves under abnormal operating conditions. The thermal foldback feature further enhances protection by reducing the output current as the junction temperature increases, thus ensuring the longevity of the device.

Efficiency is a key consideration in LED driver selection, and the AL5814MP-13 excels in this area. It operates with a low headroom voltage, which minimizes power dissipation and maximizes system efficiency. Additionally, the linear mode operation eliminates the need for switching components, reducing electromagnetic interference (EMI) and simplifying electromagnetic compatibility (EMC) design challenges.

In summary, the AL5814MP-13 from Diodes Incorporated is an efficient, versatile, and reliable linear LED driver that is well-suited for a variety of applications. Its ease of use, coupled with its protective features and low power dissipation, makes it an excellent choice for designers looking to enhance their LED lighting solutions.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7913 $51.4345
155+ $0.6493 $100.6415
240+ $0.6290 $150.9600
330+ $0.6087 $200.8710
425+ $0.5884 $250.0700
570+ $0.5276 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess