EN
  • EN
  • DE

AL5809-25P1-7

Part No AL5809-25P1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 60V PDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - PWM Dimming 25mA PowerDI™ 123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name AL5809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5809-25P1-7DITR, -AL5809-25P1-7DITR, -AL5809-25P1-7DICT, AL5809-25P1-7DI, AL5809-25P1-7DIDKR, AL5809-25P1-7DICT, AL5809-25P1-7DI-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860859-AL5809-25P1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-25P1-7 CAD Model

Description

The AL5809-25P1-7 is a simplistic, robust constant current linear LED driver offering a fixed output current of 25mA. Manufactured by Diodes Incorporated, this device provides a straightforward solution for driving LED strings without the need for complex external circuitry. Its power dissipation capabilities make it suitable for a wide range of applications in the LED lighting sector.

Designed with simplicity in mind, the AL5809-25P1-7 eliminates the need for external resistors and additional components to set the current, which not only reduces the bill of materials but also simplifies the design process. This makes it an excellent choice for designers looking to create compact and efficient LED lighting solutions with ease.

Key Features

  • Constant Current Output: 25mA fixed output current ensures consistent brightness for LEDs.
  • Wide Input Voltage Range: Operates over a broad input voltage range, making it versatile for various applications.
  • High Power Dissipation: Capable of dissipating power effectively, which enhances the reliability and longevity of the application.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Simple Application Circuit: Minimal external components required, streamlining the design process and reducing time to market.
  • Package: The AL5809-25P1-7 comes in a small SOT-25 package, ideal for space-constrained applications.

Applications

  • General LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Signage and backlighting

Overall, the AL5809-25P1-7 from Diodes Incorporated is a highly reliable and efficient solution for driving LEDs with consistent current. Its ease of integration, coupled with its protective features, makes it a go-to choice for developers and engineers looking to enhance their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3733 $50.3955
330+ $0.3063 $101.0790
510+ $0.2967 $151.3170
700+ $0.2871 $200.9700
905+ $0.2776 $251.2280
1,210+ $0.2489 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess