Product Overview: AL3158FSG-7 from Diodes Incorporated
The AL3158FSG-7 is a cutting-edge LED driver IC manufactured by Diodes Incorporated, designed to provide a high-efficiency solution for driving LEDs in a variety of applications. With its compact SOT-26 package, this IC is ideal for space-constrained applications where a small footprint is essential.
Key Features
- High Efficiency: The AL3158FSG-7 is engineered to deliver high efficiency, which is crucial for reducing power consumption and heat generation in LED lighting applications.
- Adjustable Output Current: This driver supports an adjustable output current, allowing for fine-tuning of the LED brightness to suit specific requirements.
- Thermal Protection: It comes with built-in thermal protection features that safeguard the IC from overheating, ensuring a longer lifespan for both the driver and the LEDs it powers.
- Wide Input Voltage Range: The device can operate over a broad input voltage range, making it versatile for use in various power supply scenarios.
Applications
The AL3158FSG-7 is suitable for a wide array of lighting applications, including:
- General LED lighting
- Automotive interior and exterior lighting
- LED backlighting for LCD displays
- Architectural and decorative LED lighting
- Portable and battery-powered lighting solutions
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT-26 |
| Output Current (Adjustable) |
Up to 150mA |
| Input Voltage Range |
2.5V to 5.5V |
| Thermal Protection |
Yes |
| Efficiency |
High |
| Operating Temperature |
-40°C to +85°C |
For engineers and designers looking for a reliable and versatile LED driver, the AL3158FSG-7 from Diodes Incorporated offers an excellent blend of performance, efficiency, and compactness. Its features make it a go-to choice for a wide range of LED lighting solutions.