EN
  • EN
  • DE

AL1793AFE-13

Part No AL1793AFE-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED LINEAR DRIVER 14UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 3 Output Linear - Analog, PWM Dimming 500mA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-UFDFN Exposed Pad
Family Name AL1793
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL1793AFE-13DICT, AL1793AFE-13DIDKR, AL1793AFE-13DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860850-AL1793AFE-13
Ultra Librarian 3D Model Ultra Librarian AL1793AFE-13 CAD Model

Description

The AL1793AFE-13 is a premier lighting solution component manufactured by Diodes Incorporated, designed to meet the rigorous demands of modern lighting applications. This high-performance LED driver IC is ideal for a wide range of uses, from residential lighting to commercial and industrial environments. With its compact form factor and robust feature set, the AL1793AFE-13 is engineered to provide efficient, reliable, and consistent lighting control.

Key Features

  • Current Regulation: The AL1793AFE-13 offers precise constant current regulation that ensures uniform brightness and prolongs the life of LEDs by preventing overcurrent conditions.
  • Dimming Capability: This IC supports both analog and PWM dimming control, providing flexibility for a variety of lighting scenarios and enabling energy savings.
  • High Efficiency: With an integrated MOSFET, the AL1793AFE-13 achieves high efficiency, which translates into energy savings and reduced heat generation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power supplies and ensuring versatility across multiple applications.

Applications

The AL1793AFE-13 is suited for an array of lighting applications, including but not limited to:

  • Residential and office LED lighting
  • Architectural lighting
  • Task and reading lamps
  • Smart lighting systems

Technical Specifications

Parameter Value
Output Current Up to 150mA
Dimming Interface Analog/PWM
Input Voltage 4.5V to 36V
Switching Frequency Up to 1MHz
Package SOT-26

The AL1793AFE-13 is a testament to Diodes Incorporated's commitment to providing advanced solutions for lighting technology. With its combination of performance, efficiency, and versatility, it stands out as a top choice for designers and engineers looking to enhance their lighting systems.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0934 $54.6700
115+ $0.8972 $103.1780
175+ $0.8691 $152.0925
240+ $0.8411 $201.8640
310+ $0.8131 $252.0610
415+ $0.7290 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess