EN
  • EN
  • DE

AL16937-30BAS7-13

Part No AL16937-30BAS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 3A 7SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Yes Dimming 3A 7-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Voltage - Output 400V
Current - Output / Channel 3A
Frequency 4kHz
Dimming Yes
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Base Product Number AL16937
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL16937-30BAS7-13DITR,AL16937-30BAS7-13DICT,AL16937-30BAS7-13DIDKR
Standard Package 4,000
Win Source Part Number 1044344-AL16937-30BAS7-13
Ultra Librarian 3D Model Ultra Librarian AL16937-30BAS7-13 CAD Model

Description

Diodes Incorporated AL16937-30BAS7-13 Product Overview

The AL16937-30BAS7-13 is a high-performance, versatile LED driver IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the AL16937 series, which is known for its reliability and efficiency in LED lighting applications. The AL16937-30BAS7-13 is specifically engineered to meet the demanding requirements of today's lighting solutions, providing a comprehensive feature set that ensures optimal performance in a variety of settings.

With an input voltage range that accommodates various power supplies, the AL16937-30BAS7-13 is suitable for a broad scope of LED lighting applications, including residential, commercial, and industrial environments. The device supports a wide output current range, allowing for flexibility in designing lighting systems with different brightness levels and LED configurations.

The AL16937-30BAS7-13 boasts an integrated high-voltage MOSFET, which simplifies the circuit design and reduces the overall component count. This feature not only enhances system reliability but also contributes to cost savings by minimizing the bill of materials. Additionally, the LED driver IC incorporates multiple protection features such as over-temperature, over-voltage, and short-circuit protection, safeguarding the system against potential damage caused by abnormal operating conditions.

Diodes Incorporated has designed the AL16937-30BAS7-13 with energy efficiency in mind. The device exhibits excellent power conversion efficiency, which translates to lower energy consumption and reduced heat generation. This, in turn, can lead to longer lifespans for the LED fixtures and lower operating costs for end-users.

The compact form factor of the AL16937-30BAS7-13 allows for integration into space-constrained applications, making it an ideal choice for modern, sleek lighting designs. With its robust design and advanced features, the AL16937-30BAS7-13 from Diodes Incorporated stands out as a top-tier solution for a wide array of LED driver requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1830 $58.5600
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,645+ $0.1408 $231.6160
2,125+ $0.1361 $289.2125
2,845+ $0.1220 $347.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,993 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess