EN
  • EN
  • DE

AL1677-20BS-13

Part No AL1677-20BS-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED OFFLINE DRIVER 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 2A 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name AL1677
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL1677-20BS-13DICT, AL1677-20BS-13DI, AL1677-20BS-13DITR, AL1677-20BS-13DIDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860846-AL1677-20BS-13
Ultra Librarian 3D Model Ultra Librarian AL1677-20BS-13 CAD Model

Description

The AL1677-20BS-13 is a robust and high-performance LED driver from Diodes Incorporated, designed to offer an efficient solution for solid-state lighting applications. This versatile driver is suitable for a wide range of LED illumination products, including residential and commercial lighting fixtures, industrial lighting, and architectural lighting.

Key Features

  • Integrated MOSFET: The AL1677-20BS-13 comes with an internal 500V MOSFET, which enables it to handle a wide input voltage range and deliver consistent performance across various power levels.
  • High Power Factor: This driver is designed to achieve a high power factor, which ensures that the power being used is utilized efficiently, reducing energy waste and enhancing the overall sustainability of the lighting solution.
  • Dimming Capability: It supports both analog and PWM dimming control, providing flexibility for creating the desired ambiance and energy savings through light level adjustments.
  • Thermal Protection: With built-in thermal fold-back protection, the AL1677-20BS-13 safeguards the LED driver against overheating, thereby extending the lifespan of the lighting system.
  • Compact Size: The small form factor of the package allows for easy integration into various lighting designs without compromising on space.

Applications

  • Residential LED Lighting
  • Commercial LED Lighting
  • Industrial LED Lighting
  • Architectural LED Lighting

Specifications

Parameter Value
Input Voltage Range 85VAC to 265VAC
Output Current 20mA to 200mA
Dimming Control Analog/PWM
Package SO-8
Internal MOSFET Voltage Rating 500V

The AL1677-20BS-13 LED driver from Diodes Incorporated offers a perfect blend of efficiency, reliability, and versatility, making it an excellent choice for a broad array of LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3049 $57.9310
465+ $0.2503 $116.3895
715+ $0.2425 $173.3875
985+ $0.2346 $231.0810
1,275+ $0.2268 $289.1700
1,705+ $0.2033 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess