EN
  • EN
  • DE

AL1666AS-13

Part No AL1666AS-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED OFFLINE DRIVER SO-8 T&R 4K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 23V
Voltage - Output 0.4V ~ 23V
Current - Output / Channel -
Frequency 150kHz
Dimming Analog, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number AL1666
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368335-AL1666AS-13
Ultra Librarian 3D Model Ultra Librarian AL1666AS-13 CAD Model

Description

Product Overview: AL1666AS-13 from Diodes Incorporated

The AL1666AS-13 is a cutting-edge LED driver solution designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This LED driver is specifically tailored for indoor and outdoor LED lighting applications, offering an impressive blend of efficiency, reliability, and performance.

Key Features

  • High Integration: The AL1666AS-13 integrates a 500V MOSFET, which facilitates a reduced component count and simplified circuit design, leading to cost-effective and compact lighting solutions.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various lighting scenarios and ensuring consistent performance even with fluctuating input conditions.
  • High Power Factor & Efficiency: This LED driver achieves a high power factor and low THD, ensuring energy-efficient operation that meets global regulatory standards for lighting products.
  • Dimming Capability: With built-in dimming capabilities, the AL1666AS-13 offers end-users the flexibility to adjust brightness levels, enhancing the user experience and further conserving energy.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the LED driver against potential thermal-related issues and extending the product's lifespan.

Applications

The AL1666AS-13 is ideal for a wide range of lighting applications. Its robust design and versatile features make it suitable for:

  • Residential and commercial lighting fixtures
  • LED bulbs and tubes
  • Industrial lighting systems
  • Outdoor area lighting
  • Smart lighting solutions

Product Specifications

Part Number: AL1666AS-13
Manufacturer: Diodes Incorporated
Package / Case: SOP-8
Output Current: Adjustable
Topology: Buck, Flyback

The AL1666AS-13 is a testament to Diodes Incorporated's commitment to providing innovative and energy-efficient solutions for the LED lighting market. Its advanced features and reliable performance make it a preferred choice for designers and manufacturers looking to enhance their lighting products.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0685 $50.0050
1,780+ $0.0563 $100.2140
2,755+ $0.0545 $150.1475
3,800+ $0.0527 $200.2600
4,905+ $0.0510 $250.1550
6,565+ $0.0457 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess