EN
  • EN
  • DE

AH5792-ZG-7

Part No AH5792-ZG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 148mA
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Load 1.8 V to 5 V
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 009612-AH5792-ZG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH5792-ZG-7 CAD Model

Description

The AH5792-ZG-7 is a state-of-the-art Hall Effect Sensor IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This sensor is specifically engineered to meet the demanding requirements of precision magnetic field detection in a wide array of applications.

Key Features

  • High Sensitivity: The AH5792-ZG-7 is equipped with a highly sensitive Hall Effect plate that ensures accurate detection of magnetic fields, even at low flux densities.
  • Chopper-Stabilized Design: This sensor incorporates a chopper-stabilized amplifier, which minimizes the offset drift and provides stable operation over a wide temperature range.
  • Low Power Consumption: It is designed for energy efficiency, making it suitable for battery-powered applications where power conservation is crucial.
  • Omni-Polar Detection: The device can detect both North and South poles, which simplifies magnet selection and system design.
  • Robust Output: The output of the AH5792-ZG-7 is a digital signal that switches in the presence of a sufficient magnetic field, making it easy to interface with other digital components.
  • Miniature Package: Housed in a small SOT553 package, the sensor is ideal for space-constrained applications.

Applications

The versatility of the AH5792-ZG-7 makes it suitable for a broad range of applications including, but not limited to:

  • Position and proximity sensing
  • Open and close detection for smart devices
  • Flow meters
  • Brushless DC motor commutation
  • Speed and RPM sensing

Product Specifications

The AH5792-ZG-7 operates within a supply voltage range of 2.5V to 3.5V and features an operating temperature range from -40°C to +85°C. With its built-in reverse blocking diode, it is protected against reverse supply conditions, ensuring reliable performance and longevity in harsh environments.

Conclusion

In conclusion, the AH5792-ZG-7 from Diodes Incorporated is an efficient, reliable, and versatile Hall Effect Sensor that offers a compact solution for designers looking to incorporate magnetic field detection into their systems. Its robust feature set and ease of use make it an excellent choice for a wide array of industrial, consumer, and automotive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Allegro MicroSystems, LLC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Allegro MicroSystems, LLC
Lowest to $2.1401
Sanken
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4571 $59.4230
310+ $0.3751 $116.2810
480+ $0.3634 $174.4320
660+ $0.3516 $232.0560
850+ $0.3400 $289.0000
1,140+ $0.3047 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess