EN
  • EN
  • DE

AH478Z5-AG1

Part No AH478Z5-AG1
Manufacturer Diodes Incorporated
Catalog Unclassified
Description IC HALL EFFECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 45906-AH478Z5-AG1
Ultra Librarian 3D Model Ultra Librarian AH478Z5-AG1 CAD Model

Description

The AH478Z5-AG1 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to cater to the demanding needs of modern electronic circuits, providing high efficiency, reliability, and performance.

Key Features

  • High Precision: The AH478Z5-AG1 is built for applications requiring precise measurements and control, ensuring consistent performance across various conditions.
  • Durability: Engineered with robust materials, this product is able to withstand harsh environments, making it suitable for industrial and automotive applications.
  • Energy Efficient: With energy conservation in mind, the AH478Z5-AG1 operates with minimal power loss, contributing to overall system efficiency.
  • Compact Design: The small footprint of the AH478Z5-AG1 allows it to fit into tight spaces, making it ideal for compact electronic assemblies.

Applications

The versatility of the AH478Z5-AG1 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Supply Voltage 2.5V to 5.5V
Output Type Digital

Quality and Compliance

Diodes Incorporated ensures that the AH478Z5-AG1 meets the highest standards of quality and compliance. This product is RoHS compliant and is manufactured using environmentally friendly processes.

Ordering Information

The AH478Z5-AG1 is available for order now. For bulk purchases and more detailed information about pricing and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess