EN
  • EN
  • DE

AH477AZ4-AG1

Part No AH477AZ4-AG1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE PHASE HALL EFFECT LATCH | IC MOTOR DRIVER 3.5V-18V TO94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off
Technology Bipolar
Applications Fan Motor Driver
Output Current 250mA
Supply Voltage (V) 3.5V ~ 18V
Load Voltage (V) 3.5V ~ 18V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-SIP
Supplier Device Package TO-94
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142993-AH477AZ4-AG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH477AZ4-AG1 CAD Model

Description

Product Overview: AH477AZ4-AG1

The AH477AZ4-AG1 is a high-performance, precision integrated circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are of utmost importance.

At the heart of the AH477AZ4-AG1 lies a Hall Effect sensor, which enables the device to detect magnetic fields with exceptional accuracy. This feature is crucial for applications that require precise position sensing, such as in the control of brushless DC motors, and for the detection of rotational speed in gear tooth sensors.

The device is encapsulated in a robust package that is engineered to withstand harsh environmental conditions, ensuring consistent performance and a long operational lifespan. The package is not only durable but also compact, making it suitable for space-constrained applications.

Key Features:

  • High Sensitivity: The AH477AZ4-AG1 boasts high magnetic sensitivity, providing accurate readings even in applications with low magnetic field strength.
  • Wide Operating Voltage Range: This product can operate across a broad range of voltages, accommodating various power supply requirements.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered or energy-sensitive systems.
  • Temperature Resilience: The device can operate effectively over a wide temperature range, making it suitable for outdoor or fluctuating temperature environments.
  • Output Versatility: The AH477AZ4-AG1 provides versatile output options, including digital and analog outputs, to interface with a variety of electronic control units and microcontrollers.

Diodes Incorporated's commitment to quality is evident in the AH477AZ4-AG1, with the product adhering to stringent industry standards. Its performance and reliability make it an excellent choice for designers and engineers looking to incorporate a dependable Hall Effect sensor into their systems.

Applications:

  • Automotive systems
  • Industrial motor control
  • Position and speed sensing
  • Rotary encoders
  • Brushless DC motor control

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,702 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess