The AH3777-SA-7 is a high-performance, omnipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This precision device is engineered to detect magnetic fields and output a digital signal based on the presence of a magnet without the need for a specific magnetic polarity. It is an ideal solution for a wide range of applications that require reliable and robust magnetic field detection.
Key Features
- Omnipolar Hall Effect Switch: Capable of detecting both North and South poles, allowing for versatile sensing configurations.
- High Sensitivity: Designed to detect and respond to low magnetic fields, enhancing its effectiveness in various applications.
- Chopper-Stabilized Design: Ensures stable operation over a wide temperature range and minimizes the effects of thermal and mechanical stress.
- Low Power Consumption: Ideal for battery-powered or energy-sensitive systems due to its efficient power usage.
- Open-Drain Output: Provides flexibility in output configurations and is compatible with a variety of external components.
- Supply Voltage Range: Operates over a broad range of supply voltages, accommodating different system requirements.
- ESD Protection: Built-in electrostatic discharge protection increases the robustness and longevity of the device.
Applications
The AH3777-SA-7 is versatile and can be used in numerous applications, including but not limited to:
- Position and proximity sensing
- Speed and revolution counting
- Brushless DC motor commutation
- Flow meters
- Consumer electronics
- Portable and battery-powered equipment
Technical Specifications
Parameter
Value
Part Number
AH3777-SA-7
Output Type
Open-Drain
Supply Voltage
2.5V to 20V
Operating Temperature
-40°C to 85°C
Package
SC-59
ESD Protection
Yes
With its compact size, high sensitivity, and low power consumption, the AH3777-SA-7 is a reliable choice for designers looking to incorporate magnetic field detection into their systems with minimal design complexity.