EN
  • EN
  • DE

AH3776-P-A

Part No AH3776-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Case / Package 3-SIP
Family Name AH3776
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860782-AH3776-P-A
Ultra Librarian 3D Model Ultra Librarian AH3776-P-A CAD Model

Description

Product Overview: AH3776-P-A from Diodes Incorporated

The AH3776-P-A is a high-precision, micropower Hall effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This integrated circuit is tailored for battery-powered consumer and industrial equipment, where energy efficiency and accuracy are paramount.

With its advanced chopper-stabilized architecture, the AH3776-P-A ensures minimal drift over temperature and stress, providing consistent switching points throughout its operating range. The device is sensitive to magnetic fields and can detect the presence or absence of a magnetic object, making it ideal for position and speed sensing applications.

The AH3776-P-A operates over a wide voltage range from 2.5V to 5.5V, accommodating various power supplies and making it suitable for portable devices. Its low average current consumption, typically at 24μA, extends battery life, which is critical for handheld and wearable gadgets.

This Hall effect switch comes in a small and thin package, the SOT553, which is perfect for space-constrained applications. Its robust design allows for operation in harsh environments with an operating temperature range of -40°C to +85°C. Additionally, the AH3776-P-A features high ESD protection, safeguarding the device against electrostatic discharges during handling and operation.

Diodes Incorporated has equipped the AH3776-P-A with an omnipolar magnetic sensing capability, which means it can be activated by both north and south poles of a magnet. This feature simplifies the installation process, as there is no need to consider the magnet's polarity during assembly.

In summary, the AH3776-P-A is a versatile and reliable choice for designers who need a compact, energy-efficient, and precise Hall effect switching solution. Its integration into consumer electronics, home appliances, and industrial equipment helps enhance the performance and reliability of end products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess