EN
  • EN
  • DE

AH3774-SA-7

Part No AH3774-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3774-SA-7DI,AH3774-SA-7DIDKR,AH3774-SA-7DITR,AH3774-SA-7DI-ND,AH3774-SA-7DICT
Standard Package 3,000
Win Source Part Number 1139517-AH3774-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3774-SA-7 CAD Model

Description

The AH3774-SA-7 is a high-precision, micropower Hall effect latch IC designed and produced by Diodes Incorporated. This advanced sensor is tailored for the detection of magnetic fields and is widely utilized in a variety of applications ranging from industrial to consumer electronics. The device offers a perfect blend of sensitivity, reliability, and energy efficiency, making it an ideal choice for battery-powered applications.

Key Features

  • High Sensitivity: The AH3774-SA-7 is engineered to detect and respond to low magnetic fields, ensuring accurate and responsive operation even in environments with minimal magnetic interference.
  • Low Power Consumption: With a design focused on energy efficiency, this Hall effect latch operates with very low current draw, which is crucial for extending the battery life of portable devices.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier minimizes the offset drift and provides stable operation over the entire operating temperature range.
  • Wide Operating Voltage Range: This sensor can operate within a voltage range of 3V to 28V, accommodating a broad spectrum of power supplies and ensuring versatility in various application contexts.
  • Robust Output: The open-drain output of the AH3774-SA-7 can easily interface with other circuitry, providing a solid and reliable signal transmission.

Applications

The AH3774-SA-7 is adept at serving in numerous applications. It is particularly suited for:

  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics
  • Flow meters where precise measurement is paramount
  • Portable and battery-operated devices due to its low power footprint

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AH3774-SA-7 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. With its compact SOT-23 package, the AH3774-SA-7 is also designed for easy integration into a wide array of circuit designs, providing designers with both flexibility and ease of use.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3152 $50.4320
390+ $0.2586 $100.8540
600+ $0.2506 $150.3600
825+ $0.2425 $200.0625
1,070+ $0.2344 $250.8080
1,430+ $0.2102 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess