EN
  • EN
  • DE

AH376-P-B

Part No AH376-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL LATCH SWITCH SIP-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803189-AH376-P-B
Ultra Librarian 3D Model Ultra Librarian AH376-P-B CAD Model

Description

The AH376-P-B from Diodes Incorporated is a high-precision, programmable Hall effect latch designed for a wide range of applications requiring accurate and reliable magnetic sensing. This versatile sensor is an integral component in systems that require the detection of magnetic fields to trigger specific actions, such as position sensing in industrial automation, speed detection in automotive systems, and open/close detection in consumer electronics.

Key Features

  • Sensitivity Programmability: The AH376-P-B offers programmable magnetic sensitivity, allowing for fine-tuning to specific application requirements, ensuring optimal performance across various environments and conditions.
  • High-Temperature Operation: With an operating temperature range of -40°C to 125°C, this Hall effect latch is suitable for use in harsh environments, maintaining consistent performance even under extreme conditions.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability, reduces signal drift, and improves accuracy by minimizing temperature-related effects and offset issues.
  • Low Power Consumption: Designed with power efficiency in mind, the AH376-P-B ensures low power consumption, making it ideal for battery-operated devices and applications where power availability is limited.
  • Output Polarity: The device features a polarity-dependent output, providing a digital signal that indicates the presence of a magnetic field with either north or south pole orientation.

Applications

The AH376-P-B is suitable for a variety of applications, including but not limited to:

  • Position and rotation sensing in industrial controls
  • Speed and direction detection in automotive applications
  • Contactless switches in consumer electronics
  • Flow meters and RPM sensors in utility meters

Package and Availability

The AH376-P-B is available in a small, lead-free SOT23 package, ensuring compatibility with compact PCB layouts and automated assembly processes. Diodes Incorporated provides comprehensive technical support and documentation, facilitating seamless integration into your designs. For pricing, samples, and detailed specifications, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess