The AH373-WG-7 is a high-quality Hall Effect Latch produced by Diodes Incorporated, renowned for its precision and reliability. This magnetic sensor is designed to respond to the presence of a magnetic field, making it an ideal component for various applications in modern electronics.
Key Features
- High Sensitivity: The AH373-WG-7 is engineered to be sensitive to magnetic fields, ensuring accurate detection and response.
- Wide Operating Voltage Range: This device operates over a broad voltage range from 3.5V to 20V, accommodating different power supply levels.
- Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances the stability of the sensor, minimizing drift over temperature and extending its operational life.
- Open-Drain Output: The open-drain 25mA output allows for easy interfacing with other circuitry and provides flexibility in signal processing.
- Temperature Range: With an operating temperature range of -40°C to 85°C, the AH373-WG-7 is suitable for use in harsh environments.
Applications
The versatile nature of the AH373-WG-7 makes it suitable for a wide array of applications, including but not limited to:
- Position and speed sensing in motors and encoders
- Proximity detection in security systems
- Flow rate sensing in utility meters
- Contactless switches in consumer electronics
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.5V to 20V
Output Type
Open-Drain
Output Current (I<sub>OUT)
25mA
Operating Temperature
-40°C to 85°C
Package
SOT-23
The AH373-WG-7's compact SOT-23 package makes it suitable for space-constrained applications, while its robust design ensures consistent performance. Whether you're designing consumer electronics, industrial equipment, or automotive systems, the AH373-WG-7 from Diodes Incorporated is an excellent choice for your Hall Effect sensing needs.