EN
  • EN
  • DE

AH373-SAC-7

Part No AH373-SAC-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Hall Effect Sensor Latch 2.5V/3.3V/5V/9V/12V/15V/18V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel package
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Operating Supply Voltage 2.2 V ~ 20 V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 768361-AH373-SAC-7
Popularity Medium
Supply and Demand Status Limited
Family Name AH373-SAC-7
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH373-SAC-7 CAD Model

Description

The AH373-SAC-7 is a high-quality Hall-effect latch designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is specifically engineered for applications requiring a digital latch based on magnetic detection, offering reliability and precision in a variety of contexts.

Key Features

  • High Sensitivity: The AH373-SAC-7 is equipped with a sensitive magnetic sensing element that ensures accurate detection and switching, even with low magnetic fields.
  • Wide Operating Voltage: It operates over a broad voltage range, typically from 3V to 28V, which makes it versatile for use in different electrical environments.
  • Low Power Consumption: Designed for energy efficiency, this Hall-effect latch has a low current consumption, which is crucial for battery-powered devices.
  • Chopper-Stabilized Design: The inclusion of chopper stabilization provides enhanced stability of the magnetic operating characteristics over temperature and supply voltage variations.
  • Output Type: It features an open-drain output, which allows for easy interfacing with other circuitry and provides the option for output-wire OR'ing.

Applications

The AH373-SAC-7 is highly suitable for a range of applications, including but not limited to:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Revolution counters
  • Magnetic encoders

Package and Compliance

This device is available in a small and robust SOT-23 package, known as the SAC-7, which is conducive to automated assembly processes and is compatible with standard PCB manufacturing techniques. It is also RoHS compliant, ensuring adherence to environmental standards regarding the restriction of hazardous substances.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH373-SAC-7 is built with stringent quality control measures in place, ensuring its reliability and performance consistency across different environmental conditions and throughout its operational lifespan.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess