EN
  • EN
  • DE

AH372-SA-7

Part No AH372-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Latch Analog Voltage Hall Effect
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-3 Flat Leads
Family Name AH372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH372-SA-7DICT, AH372-SA-7DITR, AH372-SA-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911272-AH372-SA-7
Ultra Librarian 3D Model Ultra Librarian AH372-SA-7 CAD Model

Description

The AH372-SA-7 is a high-performance unipolar Hall effect switch IC fabricated by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision device is designed for contactless switching applications where it senses and responds to magnetic fields. It is particularly well-suited for industrial and consumer applications that require reliable and durable switching mechanisms.

Key Features

  • Unipolar Hall Effect Switch: The device operates by detecting the presence of a magnetic field and switching from its "off" state to "on" state when a south pole magnetic field is applied near the sensing area.
  • High Sensitivity: The AH372-SA-7 offers high magnetic sensitivity, providing precise operation and responsiveness to magnetic fields.
  • Chopper-Stabilized Design: This feature ensures minimal drift in magnetic switch points over temperature and voltage variations, providing stable operation.
  • Wide Operating Voltage Range: The device supports a supply voltage range of 3V to 28V, accommodating various application requirements.
  • Low Power Consumption: With its low current consumption, the AH372-SA-7 is ideal for battery-powered applications where power efficiency is critical.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other circuitry and provides the flexibility to connect the output to a higher voltage if required.
  • Robust Package: Enclosed in a compact SOT-23 package, the IC is designed for space-constrained applications while providing robustness and reliability.

Applications

The versatile nature of the AH372-SA-7 makes it an excellent choice for a wide range of applications, including:

  • Position and proximity sensing
  • Speed and revolution detection
  • Brushless DC motor commutation
  • Flow meters
  • Contactless switches in consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AH372-SA-7 is no exception. It is built to meet strict industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8837 $53.0220
140+ $0.7251 $101.5140
215+ $0.7024 $151.0160
295+ $0.6798 $200.5410
385+ $0.6571 $252.9835
510+ $0.5891 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess