EN
  • EN
  • DE

AH3563Q-SA-7

Part No AH3563Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH OMNIPOLAR SOT23 T&R / Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.5mT Trip, ±3.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 55mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375822-AH3563Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3563Q-SA-7 CAD Model

Description

The AH3563Q-SA-7 is a high-performance, unipolar Hall effect switch IC from Diodes Incorporated, designed to meet the rigorous standards of automotive and industrial applications. This robust sensor is a critical component in systems that require reliable and precise position or speed sensing.

Key Features

  • High Sensitivity: With its unipolar magnetic activation, the AH3563Q-SA-7 boasts a high level of sensitivity, allowing it to detect the presence of a magnetic field with great accuracy.
  • Wide Operating Voltage Range: This Hall effect switch operates over a broad voltage range, making it versatile for various applications and ensuring compatibility with different system designs.
  • Chopper-Stabilized Design: The chopper-stabilized architecture ensures stable operation over the entire operating temperature range and minimizes the effects of temperature fluctuations.
  • Automotive Grade: As an AEC-Q100 qualified device, the AH3563Q-SA-7 is designed to withstand the harsh conditions of automotive environments, ensuring reliability and longevity.
  • Output Short Circuit Protection: The device includes built-in protection features such as output short circuit protection, enhancing its durability and safety in complex circuits.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for manufacturers.

Applications

The AH3563Q-SA-7 is particularly suited for a wide range of applications in the automotive sector, including but not limited to:

  • Position sensing in power windows and mirrors
  • Speed sensing in anti-lock braking systems (ABS)
  • Gear tooth and camshaft position sensing
  • Fluid level detection

Outside of automotive uses, this Hall effect switch can also be found in industrial applications where precision and durability are paramount. Its reliable performance under extreme conditions makes it an ideal choice for equipment such as:

  • Industrial motor control systems
  • Conveyor belt speed sensors
  • Proximity detection in heavy machinery

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6448 $51.5840
190+ $0.5291 $100.5290
295+ $0.5125 $151.1875
405+ $0.4960 $200.8800
525+ $0.4795 $251.7375
700+ $0.4299 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess