EN
  • EN
  • DE

AH3367Q-P-A

Part No AH3367Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Case / Package 3-SIP
Family Name AH3367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3367Q-P-ADICT, AH3367Q-P-ADITB
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860746-AH3367Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3367Q-P-A CAD Model

Description

Product Overview: AH3367Q-P-A from Diodes Incorporated

The AH3367Q-P-A is a high-performance, unipolar Hall Effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This integrated circuit is specifically tailored for the automotive sector and complies with rigorous industry standards, including AEC-Q100 certification, ensuring its reliability and durability in harsh environments. The AH3367Q-P-A operates over a wide voltage range and is particularly suitable for battery-operated applications due to its low power consumption.

Featuring a unipolar switch response, the AH3367Q-P-A is activated by a south pole magnetic field and is not affected by a north pole, providing a stable and predictable switching behavior. This makes it an excellent choice for position sensing and speed detection in various automotive applications such as window lifters, sunroof actuators, and ABS sensors.

With built-in reverse battery protection, this device is safeguarded against potential damage caused by incorrect power connections. Additionally, it boasts a high ESD (Electrostatic Discharge) immunity, offering further protection against transient voltage spikes that are common in automotive environments.

The AH3367Q-P-A is encapsulated in a small and robust package, making it ideal for space-constrained applications. Its lead (Pb) free composition with RoHS compliance reflects Diodes Incorporated's commitment to environmental sustainability.

In summary, the AH3367Q-P-A Hall Effect switch IC from Diodes Incorporated is a highly reliable and efficient solution for automotive applications requiring precise and durable magnetic sensing. Its compliance with automotive standards, low power consumption, and robust protection features make it a smart choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess