EN
  • EN
  • DE

AH3362Q-SA-7

Part No AH3362Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3362Q-SA-7DITR, AH3362Q-SA-7DICT, AH3362Q-SA-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911263-AH3362Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3362Q-SA-7 CAD Model

Description

The AH3362Q-SA-7 is a high-performance, unipolar Hall-effect switch IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to detect magnetic fields with precision and reliability, making it an ideal choice for a wide range of applications in the automotive and industrial sectors.

Key Features

  • Unipolar Hall-Effect Switch: The AH3362Q-SA-7 operates as a unipolar switch, which means it is activated by a positive magnetic field and is designed to detect the presence of magnets.
  • High Sensitivity: This IC features a high magnetic sensitivity, ensuring accurate switching even with weak magnetic fields.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements.
  • Robust Output: The open-drain output can directly drive a load or be interfaced with other electronic components, providing versatile integration capabilities.
  • Chopper Stabilization: The device includes advanced chopper stabilization technology to minimize electrical noise and offset, enhancing stability and performance over temperature variations.
  • Automotive Qualified: It is qualified to AEC-Q100 Grade 0 standards, ensuring reliability and performance under extreme automotive operating conditions.

Applications

The AH3362Q-SA-7 is designed for a variety of applications that require accurate and reliable magnetic field detection. Its robust design and high sensitivity make it particularly well-suited for automotive applications such as position and speed sensing, window and door control systems, and fluid level detection. In industrial settings, it can be used in motor control, flow meters, and proximity sensing applications.

Package and Availability

The device is offered in a small and environmentally friendly SOT-23 package, which is suitable for space-constrained applications. The part number AH3362Q-SA-7 indicates that this product is provided in a "tape and reel" packaging option, which is ideal for automated assembly processes. Diodes Incorporated ensures the availability of this product across various distributors, thereby supporting the needs of both small and large volume customers.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6161 $58.5295
230+ $0.5056 $116.2880
355+ $0.4897 $173.8435
490+ $0.4740 $232.2600
635+ $0.4582 $290.9570
845+ $0.4107 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess