EN
  • EN
  • DE

AH292-YL-13

Part No AH292-YL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 1.8 V to 5.75 V
Voltage - Load 1.8 V to 5.75 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 009606-AH292-YL-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AH292-YL-13 CAD Model

Description

Diodes Incorporated introduces the AH292-YL-13, a hallmark of precision and reliability in the field of magnetic sensors. This product is a part of Diodes Incorporated's expansive line-up of Hall-effect sensors designed for a diverse range of applications. The AH292-YL-13 is particularly well-suited for those who require accurate and responsive magnetic field detection in their electronic projects or commercial products.

Key Features

  • High Sensitivity: The AH292-YL-13 boasts a high magnetic sensitivity, making it capable of detecting even slight changes in magnetic fields, ensuring precise operation in critical applications.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various power supplies, this sensor offers versatility across different platforms and systems.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier minimizes electrical noise and drift, providing a stable output even under fluctuating temperature conditions.
  • Open-Collector Output: This feature allows for easy interfacing with a variety of electronic circuits, offering flexibility in the design of the end application.
  • Operating Temperature Range: The AH292-YL-13 is designed to function across a broad temperature range, ensuring reliable performance in environments that experience temperature variations.

Applications

The AH292-YL-13 is ideal for a wide array of applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor control systems
  • Flow meters
  • Tachometers
  • Linear and rotary encoders

Product Specifications

The AH292-YL-13 is offered in a compact package, designed for easy integration into existing systems without requiring significant board space. Its technical specifications are tailored to meet the needs of a variety of applications, providing a reliable solution for magnetic detection challenges.

Conclusion

With its high sensitivity, robust design, and versatile features, the AH292-YL-13 from Diodes Incorporated stands out as an exceptional choice for designers and engineers looking for a dependable Hall-effect sensor. Whether it's for industrial, consumer, or automotive applications, this sensor is engineered to deliver consistent performance and enhance the functionality of your electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $2.1401
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Lowest to $1.6232
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9426 $61.2690
150+ $0.7735 $116.0250
235+ $0.7493 $176.0855
320+ $0.7251 $232.0320
415+ $0.7010 $290.9150
555+ $0.6285 $348.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess