EN
  • EN
  • DE

AH277AZ4-BG1

Part No AH277AZ4-BG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 45 Weeks
Features Digital Switch Latch Open Collector Hall Effect TO-94
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Through Hole
Package 4-SSIP
Case / Package TO-94
Family Name AH277
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911261-AH277AZ4-BG1
Ultra Librarian 3D Model Ultra Librarian AH277AZ4-BG1 CAD Model

Description

The AH277AZ4-BG1 is a high-performance, precision Hall Effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular product is tailored for cost-sensitive and space-constrained applications that require reliable and accurate switching based on magnetic field detection.

Key Features

  • Supply Voltage Range: Optimized for low voltage operations, the AH277AZ4-BG1 can function within a supply voltage range of 3V to 28V, making it suitable for a wide array of applications, including battery-powered devices.
  • Sensitivity: With its finely tuned magnetic sensitivity, the device ensures precise switching points, thereby providing consistent performance across various environmental conditions.
  • Output Type: The open-drain output of the AH277AZ4-BG1 allows for easy interfacing with other digital circuitry and provides the flexibility of connecting pull-up resistors to a voltage level different from the supply voltage.
  • Power Consumption: Designed to be energy-efficient, this Hall Effect switch has a low standby current, which is crucial for portable and battery-powered applications where power conservation is a priority.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and stability in a variety of challenging environmental conditions.
  • Package: The device is offered in a compact SOT-553 package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The AH277AZ4-BG1 is versatile and can be used in a range of applications, including but not limited to:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Proximity detection
  • Flow meters
  • Tachometers
  • Linear and rotational encoding

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH277AZ4-BG1 is no exception and has undergone rigorous testing to ensure it meets the stringent requirements expected by customers in various industries.

Conclusion

Whether you're designing consumer electronics, industrial automation systems, or automotive applications, the AH277AZ4-BG1 from Diodes Incorporated is an excellent choice for a reliable and precise Hall Effect switch IC.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess