EN
  • EN
  • DE

AH276UZ4-CG1

Part No AH276UZ4-CG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 16 V
Current - Supply (Max) 16mA
Current - Output (Max) 350mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-94
Win Source Part Number 1016332-AH276UZ4-CG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH276UZ4-CG1 CAD Model

Description

The AH276UZ4-CG1, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance Hall Effect latch designed for electronic commutation in brushless DC motor applications. This precision device is engineered to detect magnetic fields, with a particular sensitivity to those fields that are perpendicular to the face of the IC package.

Key Features

  • High Sensitivity: The AH276UZ4-CG1 boasts a high magnetic sensitivity, making it suitable for a wide range of industrial and consumer applications.
  • Chopper-Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the influence of thermal and stress-induced offset.
  • Supply Voltage Range: The device operates within a supply voltage range of 3.5V to 20V, accommodating various power requirements.
  • Output Type: It provides a digital output that toggles between on and off states, indicating the presence of a magnetic field.
  • Temperature Range: The AH276UZ4-CG1 is designed to perform reliably in a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the AH276UZ4-CG1 allows it to be used in a multitude of applications, including but not limited to:

  • Brushless DC motor control
  • Position and speed sensing
  • Rotary encoding
  • Flow meters
  • Linear and angular encoders

Package and Quality Assurance

Housed in a compact SIP-3 (Single In-line Package), the AH276UZ4-CG1 is designed for easy integration into various circuit designs. Diodes Incorporated ensures the highest quality and reliability of its products, and the AH276UZ4-CG1 is no exception. Each component is rigorously tested to meet industry standards for performance and durability.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess