EN
  • EN
  • DE

AH276Q-PG-B-C

Part No AH276Q-PG-B-C
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description COMPLEMENTARY OUTPUT HALL EFFECT LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 25mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Operating Temperature Range -20°C ~ 85°C (TA)
Package 4-SSIP
Manufacturer Package 4-SIP
Win Source Part Number 1142966-AH276Q-PG-B-C
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Family Name AH276Q
Introduction Date February 09, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH276Q-PG-B-C CAD Model

Description

The AH276Q-PG-B-C is a high-performance, precision Hall-effect switch IC engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This integrated circuit is designed to respond to magnetic fields and is commonly used in position and proximity sensing, speed detection, and current sensing applications.

Key Features

  • Sensitivity: The AH276Q-PG-B-C boasts a high sensitivity to magnetic fields, enabling it to detect and respond to very low levels of magnetic flux density.
  • Output Type: It features a bipolar latch output, which means the IC switches between its two states based on the polarity of the magnetic field it detects.
  • Chopper Stabilized: The inclusion of chopper stabilization offers enhanced stability of the magnetic switch points, reducing the influence of temperature and stress on the sensor's performance.
  • Supply Voltage: It operates over a wide supply voltage range, making it suitable for a variety of applications across different voltage requirements.
  • Package: The AH276Q-PG-B-C is provided in a small and robust package, which is ideal for space-constrained applications while offering reliable performance in harsh environments.

Applications

The versatility of the AH276Q-PG-B-C Hall-effect switch makes it an excellent choice for a wide range of applications. Some common uses include:

  • Position and proximity sensors in industrial and consumer electronics
  • Speed sensors in automotive and industrial equipment
  • Current sensors for overcurrent or open-circuit detection
  • Brushless DC motor commutation
  • Flow meters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AH276Q-PG-B-C is no exception. The product is built to meet high standards, ensuring reliability and performance consistency. It is suitable for use in a variety of environments, including those with temperature extremes or mechanical stresses.

Conclusion

In summary, the AH276Q-PG-B-C from Diodes Incorporated is a highly sensitive and reliable Hall-effect switch IC that offers versatile application potential, robust performance, and a compact form factor. Its precise switching characteristics and stable operation make it a go-to solution for designers looking to integrate magnetic sensing into their systems.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess