EN
  • EN
  • DE

AH1912-W-7

Part No AH1912-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SC59-3 / Digital Switch Omnipolar Switch Push-Pull Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.2mT Trip, ±3.3mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 5.5V
Current - Supply (Max) 3µA
Current - Output (Max) 1mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH1912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375871-AH1912-W-7
Ultra Librarian 3D Model Ultra Librarian AH1912-W-7 CAD Model

Description

The AH1912-W-7 is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This sensor is part of the AH family of Hall Effect switches which are optimized for consumer and industrial applications.

Key Features

  • Unipolar Hall Effect Switch: The AH1912 is a unipolar switch, meaning it operates with a single magnetic pole. It is activated by a south pole magnetic field and returns to its default state when the field is removed.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor provides reliable switching even with weak magnetic fields, making it suitable for a wide range of applications.
  • Low Power Consumption: With power conservation in mind, the AH1912-W-7 is designed to operate with low current draw, extending battery life in portable devices.
  • Chopper-Stabilized Design: The chopper-stabilized architecture ensures stable operation over a wide temperature range and minimizes the effect of thermal and mechanical stresses on the sensor's performance.
  • Robust Output: The sensor offers a digital output that is immune to voltage fluctuations, providing a stable and reliable signal for interfacing with other digital components.

Applications

The AH1912-W-7 is suitable for a variety of applications where accurate and reliable detection of magnetic fields is required. It is commonly used in:

  • Position and proximity sensing
  • Open and close detection for smart devices
  • Speed and rotation sensing
  • Flow meters
  • Consumer electronics

Specifications

The sensor comes in a small, lead-free SOT-23 package, making it ideal for space-constrained applications. It operates over a supply voltage range of 2.5V to 5.5V and a temperature range of -40°C to 85°C. The AH1912-W-7 is also RoHS compliant, adhering to environmental standards.

Conclusion

With its high sensitivity, low power consumption, and robust output, the AH1912-W-7 Hall Effect sensor from Diodes Incorporated is an excellent choice for designers who require a reliable and efficient solution for magnetic field detection in both consumer and industrial products.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1225 $50.2250
1,000+ $0.1005 $100.5000
1,545+ $0.0974 $150.4830
2,125+ $0.0942 $200.1750
2,745+ $0.0911 $250.0695
3,675+ $0.0817 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess