EN
  • EN
  • DE

AH1911-W-7

Part No AH1911-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SC59-3  /  Digital Switch Omnipolar Switch Push-Pull Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±9mT Trip, ±6.7mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 5.5V
Current - Supply (Max) 3µA
Current - Output (Max) 1mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH1911
Other Names AH1911-W-7DITR,AH1911-W-7DICT,AH1911-W-7DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235210-AH1911-W-7
Ultra Librarian 3D Model Ultra Librarian AH1911-W-7 CAD Model

Description

The AH1911-W-7 is a high-precision, micro-power omnipolar Hall effect switch IC, meticulously engineered by Diodes Incorporated. It's an advanced solution designed to address the needs of a wide range of applications, particularly those requiring efficient and reliable magnetic field detection. The AH1911-W-7 is a testament to Diodes Incorporated's commitment to providing innovative and high-quality semiconductor products.

Key Features

  • Omnipolar Operation: The device can detect both north and south poles, offering versatility in various application setups.
  • High Sensitivity: With its high magnetic sensitivity, the AH1911-W-7 can detect weak magnetic fields, making it suitable for precision applications.
  • Low Power Consumption: Designed for energy efficiency, this IC operates with minimal power, ideal for battery-powered or energy-saving devices.
  • Chopper-Stabilized Design: This feature ensures temperature stability and minimizes switch point drift, enhancing the reliability of the device over a wide temperature range.
  • ESD Protection: The product is equipped with built-in ESD protection, safeguarding it against electrostatic discharge events.
  • Compact SOT-553 Package: The small footprint of the SOT-553 package allows for integration into space-constrained applications without sacrificing performance.

Applications

The AH1911-W-7 is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial sensors and controls
  • Open and close detection for smart home devices
  • Position and speed sensing
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the AH1911-W-7 meets the highest standards of quality and reliability. Each unit undergoes rigorous testing to guarantee performance under specified conditions. Customers can trust in the durability and consistent operation of this Hall effect switch IC for their critical design requirements.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2036 $50.9000
600+ $0.1671 $100.2600
930+ $0.1619 $150.5670
1,280+ $0.1567 $200.5760
1,655+ $0.1514 $250.5670
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess