EN
  • EN
  • DE

AH1810-W-7

Part No AH1810-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.2mT Trip, ±3.5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Supply (Max) 2.1mA (Typ)
Current - Output (Max) 2mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59
Win Source Part Number 077979-AH1810-W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1810-W-7 CAD Model

Description

The AH1810-W-7 is a high-quality Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular sensor is part of their extensive range of magnetic sensors and switches designed for reliable detection and monitoring of magnetic fields.

Key Features

  • Operating Voltage Range: The AH1810-W-7 operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various low-power applications.
  • Sensing Accuracy: It offers precise magnetic sensing with high sensitivity and accuracy, ensuring reliable performance in critical applications.
  • Output Type: This sensor provides a digital output that indicates the presence of a magnetic field with a unipolar switch.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Operating Temperature: The AH1810-W-7 is designed to operate over a wide temperature range, from -40°C to 85°C, suitable for a variety of environmental conditions.
  • Chopper-Stabilized Design: The sensor features a chopper-stabilized design that enhances stability over temperature and eliminates the need for external capacitors.

Applications

The AH1810-W-7 is used in a broad range of applications, including but not limited to:

  • Industrial automation and safety systems
  • Consumer electronics
  • Portable and battery-powered equipment
  • Position and proximity sensing
  • Flow meters
  • Open and close detection for doors and windows in smart home devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH1810-W-7 is no exception, as it is rigorously tested and ensured to meet the stringent requirements for industrial and consumer applications. With its robust design and proven performance, the AH1810-W-7 is an excellent choice for designers who require a dependable Hall Effect sensor.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2360 $55.6200
100+ $1.0142 $101.4200
155+ $0.9825 $152.2875
215+ $0.9508 $204.4220
275+ $0.9191 $252.7525
365+ $0.8240 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,378 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess