EN
  • EN
  • DE

AH1809-P-B

Part No AH1809-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / LOW SENSITIVITY MICROPOWER OMNIPLOAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±18.5mT Trip, ±17mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 6mA
Current - Output (Maximum) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805204-AH1809-P-B
Ultra Librarian 3D Model Ultra Librarian AH1809-P-B CAD Model

Description

The AH1809-P-B is a high-performance, micropower omnipolar Hall effect switch IC crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient sensor is designed for battery-powered consumer to industrial applications where energy efficiency and reliable switching are paramount.

Key Features

  • Omnipolar Operation: The AH1809-P-B can detect both North and South poles, making it highly versatile for various magnetic sensing applications.
  • Low Power Consumption: With a supply current of only 24µA, this device is ideal for power-sensitive applications, extending battery life and reducing energy costs.
  • High Sensitivity: The sensor provides a stable operation over a wide range of ambient temperatures, ensuring accurate and reliable switching.
  • Chopper Stabilized Design: This feature helps to reduce the sensor offset, minimizing drift over temperature and enhancing accuracy.
  • Wide Supply Voltage Range: Operating from 2.5V to 5.5V, the AH1809-P-B is compatible with a broad range of supply voltages, making it flexible for various design specifications.

Applications

The AH1809-P-B is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Smart meters
  • Consumer electronics
  • Industrial controls
  • Office automation machines

Package and Availability

The device is offered in a small and lead-free package, specifically a SOT553 package, which is designed to be both space-efficient and environmentally friendly. The AH1809-P-B is available for order, and Diodes Incorporated provides comprehensive technical support to assist with integration into your designs.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The AH1809-P-B is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8669 $52.0140
145+ $0.7113 $103.1385
220+ $0.6891 $151.6020
300+ $0.6669 $200.0700
390+ $0.6446 $251.3940
520+ $0.5780 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess