EN
  • EN
  • DE

AH1807-P-A

Part No AH1807-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±11.5mT Trip, ±10mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 16µA
Current - Output (Max) 2.5mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP, Formed Leads
Base Product Number AH1807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356713-AH1807-P-A
Ultra Librarian 3D Model Ultra Librarian AH1807-P-A CAD Model

Description

Product Overview: AH1807-P-A from Diodes Incorporated

The AH1807-P-A is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is engineered to detect the presence of a magnetic field and is commonly used in a variety of applications ranging from industrial automation to consumer electronics.

Key Features

  • Operating Voltage: The AH1807-P-A operates within a wide voltage range of 2.5V to 5.5V, making it versatile for use in different circuit configurations and compatible with many types of microcontrollers and systems.
  • High Sensitivity: With its high magnetic sensitivity, this Hall effect switch can accurately detect magnetic fields from a permanent magnet or an electromagnet, providing reliable switching for precise applications.
  • Unipolar Switching: The device is designed to operate as a unipolar switch, which means it turns on in the presence of a south pole magnetic field and turns off when the field is removed.
  • Chopper Stabilized Design: The AH1807-P-A features a chopper stabilized design that enhances stability and performance by reducing signal offset and drift due to temperature changes and stress.
  • Output Type: It offers an open-drain output, which allows for easy interfacing with other circuit components and provides the flexibility to connect a pull-up resistor to a voltage level that suits the application requirements.
  • Robust Protection: The device is equipped with protection features such as reverse blocking diode, output short-circuit protection, and a Zener clamp which guards against overvoltage conditions.

Applications

  • Industrial automation systems
  • Position and speed sensing
  • Motor control
  • Flow meters
  • Consumer electronics

The AH1807-P-A Hall effect switch is packaged in a small and low-profile SOT553 package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C allows it to perform reliably in harsh environments. With its high sensitivity and robust design, the AH1807-P-A from Diodes Incorporated is an excellent choice for designers looking for a dependable and efficient solution to incorporate magnetic field detection into their projects.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1691 $50.7300
725+ $0.1387 $100.5575
1,120+ $0.1344 $150.5280
1,540+ $0.1301 $200.3540
1,990+ $0.1257 $250.1430
2,665+ $0.1127 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,653 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess