EN
  • EN
  • DE

AH1804-W-7

Part No AH1804-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1.5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 3.6 V
Current - Supply (Max) 12μA (Typ)
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59
Win Source Part Number 009594-AH1804-W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1804-W-7 CAD Model

Description

Introducing the AH1804-W-7 Hall Effect Sensor from Diodes Incorporated

The AH1804-W-7 is a cutting-edge unipolar Hall effect switch from the renowned semiconductor manufacturer, Diodes Incorporated. Engineered with precision and reliability in mind, this sensor is designed to detect the presence of a magnetic field and is commonly used in a variety of applications ranging from industrial automation to consumer electronics.

Encased in a compact SOT-553 package, the AH1804-W-7 is a versatile component that is both space-saving and power-efficient. This high-sensitivity Hall effect sensor operates on a supply voltage ranging from 2.5V to 5.5V, making it suitable for battery-operated devices and low-power applications. The low average current consumption, as low as 24μA, further enhances its appeal for power-sensitive designs.

One of the key features of the AH1804-W-7 is its unipolar switching characteristic. The sensor is activated by a south pole magnetic field and will hold its ON state until the magnetic field is removed, ensuring stable and predictable operation. This makes it an ideal choice for applications that require a clean, bounce-free digital signal in response to magnetic actuation.

The output of the AH1804-W-7 is an open-drain MOSFET, which can be easily interfaced with a variety of microcontrollers and digital circuits. Moreover, the device incorporates a chopper-stabilized architecture which provides enhanced stability over a wide temperature range, from -40°C to 85°C, ensuring consistent performance even in harsh environmental conditions.

Diodes Incorporated has also prioritized safety and reliability in the design of the AH1804-W-7. The sensor comes with built-in reverse blocking diodes to protect against reverse supply conditions, and it is compliant with industry-standard ESD protection. These features make it a robust choice for applications where electrical stresses may be a concern.

In summary, the AH1804-W-7 Hall effect sensor from Diodes Incorporated is a high-performance, energy-efficient solution for designers who require a reliable and compact magnetic field detection component. With its unipolar operation, low power consumption, and robust design, it is well-suited to meet the demands of a wide array of applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess