EN
  • EN
  • DE

AH173-WG-7-B

Part No AH173-WG-7-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-59-3
Win Source Part Number 009584-AH173-WG-7-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH173-WG-7-B CAD Model

Description

The AH173-WG-7-B is a high-performance, precision Hall Effect latch produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, including but not limited to position and speed sensing, brushless DC motor commutation, and various types of encoders.

Key Features

  • Sensitivity: The AH173-WG-7-B is sensitive to magnetic fields, providing reliable switching even with small changes in magnetic flux density.
  • Supply Voltage: It operates within a supply voltage range of 3V to 28V, making it suitable for various electronic circuits and applications.
  • Output Type: This component offers an open-drain output, allowing it to be used in a wired-OR configuration and providing flexibility in interfacing with other circuitry.
  • Temperature Range: The device is operational over a wide temperature range, ensuring consistent performance across diverse environmental conditions.
  • Chopper-Stabilized: It includes a chopper-stabilized amplifier, which minimizes the offset drift and provides stable operation.
  • Package: The AH173-WG-7-B comes in a small, lead-free (RoHS compliant), SOT-553 package, which is ideal for space-constrained applications.

Applications

The versatility of the AH173-WG-7-B Hall Effect latch allows it to be used in a variety of sectors, including consumer electronics, automotive, industrial, and healthcare. Its compact form factor and high sensitivity make it an excellent choice for applications where precise magnetic sensing is critical.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The AH173-WG-7-B is a testament to this commitment, offering robust performance and reliability. Customers can expect a product that not only meets their technical requirements but also ensures longevity and consistency in their applications.

Ordering Information

The product is available under the part number AH173-WG-7-B and can be ordered through Diodes Incorporated's distribution network. Detailed specifications, datasheets, and support resources are available on the Diodes Incorporated website to assist in the integration of this Hall Effect latch into your design.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3165 $58.5525
445+ $0.2599 $115.6555
690+ $0.2518 $173.7420
950+ $0.2437 $231.5150
1,230+ $0.2356 $289.7880
1,640+ $0.2114 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess