EN
  • EN
  • DE

AH1802-SNG-7

Part No AH1802-SNG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 106610-AH1802-SNG-7
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1802-SNG-7 CAD Model

Description

The AH1802-SNG-7 is a state-of-the-art unipolar Hall effect switch IC from Diodes Incorporated, designed for a broad range of applications where a reliable and sensitive detection of magnetic fields is required. This high-performance sensor is tailored to meet the needs of consumer electronics, industrial automation, and automotive sectors, among others.

Key Features

  • High Sensitivity: The AH1802-SNG-7 offers a high level of magnetic sensitivity, enabling it to detect and respond to weak magnetic fields with precision.
  • Unipolar Switching: The device operates as a unipolar switch, which means it activates in the presence of a south pole magnetic field and returns to its default state when the field is removed.
  • Low Power Consumption: Engineered for efficiency, the AH1802-SNG-7 consumes minimal power, making it suitable for battery-powered applications.
  • Robust Output: The open-drain output of the AH1802-SNG-7 provides a robust interface that can be easily integrated with other digital circuitry.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design ensures that the sensor provides stable operation over its entire temperature range, mitigating the effects of temperature variations and stress.
  • Wide Operating Voltage: This device operates over a wide voltage range, accommodating various application requirements.

Applications

The AH1802-SNG-7 is versatile and can be used in a variety of applications, including:

  • Position and proximity sensing
  • Open and close detection for consumer electronics (e.g., laptops, smart devices)
  • Flow meters in industrial settings
  • Speed and RPM sensing in automotive applications
  • Contactless switches that require a clean and durable solution

Product Specifications

The AH1802-SNG-7 is offered in a compact SOT23-3 package, which is ideal for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. The device also complies with industry-standard RoHS and Green Mold compound requirements, underlining Diodes Incorporated's commitment to environmental sustainability.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8411 $65.5233
7+ $17.9210 $125.4470
10+ $17.3608 $173.6080
14+ $16.8006 $235.2084
18+ $16.2405 $292.3290
24+ $14.5611 $349.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess