EN
  • EN
  • DE

AH1892-Z-7

Part No AH1892-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range Programmable
Supply Voltage - Operating 1.6 V to 3.6 V
Current - Supply (Max) 2.1mA (Typ)
Current - Output (Max) 2.5mA
Output Type Push-Pull
Features Programmable Trip Point
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-553
Win Source Part Number 1016327-AH1892-Z-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1892-Z-7 CAD Model

Description

Introducing Product AH1892-Z-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AH1892-Z-7, a high-performance unipolar Hall effect switch IC designed for a broad range of applications. This compact and versatile sensor is engineered to cater to the demanding requirements of both consumer and industrial markets.

Key Features

  • High Sensitivity: The AH1892-Z-7 is equipped with a sensitive Hall effect plate that can accurately detect magnetic fields, ensuring reliable switching even with low-strength magnets.
  • Wide Voltage Range: Operating from a supply voltage of 1.6V to 3.6V, this device is ideal for battery-powered applications where power efficiency is crucial.
  • Low Power Consumption: With an average supply current of only 4.3μA, it significantly extends battery life, making it suitable for portable devices.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier minimizes the influence of thermal and mechanical stresses on the sensor's output, resulting in enhanced stability and accuracy.
  • Robust Output: The open-drain output of the AH1892-Z-7 can be easily interfaced with a variety of microcontrollers and is capable of sinking up to 25mA, allowing direct drive of small loads.
  • ESD Protection: The device is designed with built-in ESD protection, capable of withstanding up to 8kV Human Body Model (HBM), ensuring durability and longevity in harsh environments.

Applications

The AH1892-Z-7 is a versatile component that finds its use in numerous applications, including but not limited to:

  • Lid closure detection in laptops and cell phones
  • Flow meters
  • Contactless switches
  • Position and speed sensing
  • Power tools safety features

Enclosed in a small SOT553 package, the AH1892-Z-7 offers a compact solution for systems where space is at a premium. Its omnipolarity allows it to operate with either north or south pole of a magnet, providing flexibility in design and assembly of end products.

With its robust design, low power consumption, and high sensitivity, the AH1892-Z-7 from Diodes Incorporated stands out as a reliable choice for designers looking to integrate a Hall effect switch into their next project.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3507 $54.0280
95+ $1.1083 $105.2885
140+ $1.0736 $150.3040
195+ $1.0390 $202.6050
250+ $1.0044 $251.1000
335+ $0.9005 $301.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess