EN
  • EN
  • DE

AH1802-FJG-7-26

Part No AH1802-FJG-7-26
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DFN2020
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 709427-AH1802-FJG-7-26
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1802-FJG-7-26 CAD Model

Description

Diodes Incorporated's AH1802-FJG-7-26 is a high-performance, micropower Omnipolar Hall Effect switch IC designed for a wide range of applications. This device features operation with magnetic fields from either a north or south pole, making it versatile for various sensing applications. With its compact footprint and low power consumption, it is particularly suitable for battery-powered portable devices.

Key Features

  • Omnipolar Operation: The AH1802 can detect both north and south poles, removing the need for magnet polarity identification, simplifying system design and reducing system cost.
  • Low Power Consumption: With an average supply current of only 24μA, the AH1802 is ideal for power-sensitive applications, extending battery life in portable devices.
  • High Sensitivity: The integrated circuit is designed to respond to low magnetic fields, ensuring reliable switching even with weak magnets.
  • Chopper Stabilized Design: This feature provides stable operation over the full operating temperature range and enhances immunity to physical stress.
  • ESD Protection: The device includes on-chip ESD protection circuits, which provide robustness and reduce the need for external components.

Applications

The AH1802-FJG-7-26 is well-suited for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power tools
  • Domestic appliances
  • Smart home sensors
  • Industrial equipment

Technical Specifications

The device operates within a supply voltage range of 2.5V to 5.5V, making it compatible with various logic levels. It is available in a small and thin package, the SOT553, which is suitable for space-constrained applications. The AH1802-FJG-7-26 is rated for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a broad range of environments.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AH1802-FJG-7-26 is no exception. It is manufactured in facilities that comply with rigorous industry standards, ensuring both quality and reliability for critical applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Micrel
Lowest to $9.8522
IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Lowest to $6.5223
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess