EN
  • EN
  • DE

AH1802-FJG-7-01

Part No AH1802-FJG-7-01
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR / Digital Switch Omnipolar Switch Open Drain Hall Effect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4mT Trip, ±1mT Release
Test Condition 25°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 16µA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 3-UFDFN Exposed Pad
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 45763-AH1802-FJG-7-01
Ultra Librarian 3D Model Ultra Librarian AH1802-FJG-7-01 CAD Model

Description

The AH1802-FJG-7-01 is a high-performance, micropower Omnipolar Hall Effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various applications.
  • Sensitivity: It features high magnetic sensitivity with omnipolar operation, which means it can be activated by either a North or South pole magnet, offering flexibility in design and usage.
  • Low Power Consumption: With a typical supply current of only 4.3µA, it is an excellent choice for power-sensitive applications.
  • Output Type: The AH1802-FJG-7-01 provides a push-pull output which reduces the need for external pull-up resistors, simplifying the circuit design.
  • Chopper Stabilized Design: The chopper stabilized design ensures minimal temperature drift and provides enhanced stability over the operating temperature range.
  • High Durability: Encased in a small and flat lead SOT553 package, the product is not only space-efficient but also robust for various environmental conditions.

Applications

The AH1802-FJG-7-01 is ideally suited for a wide range of applications such as:

  • Portable and battery-powered electronics
  • Smart home devices
  • Industrial equipment
  • Consumer electronics
  • Office automation machines

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH1802-FJG-7-01 is no exception, offering consistent performance and durability that engineers and designers can rely on for their critical applications.

For detailed specifications, technical datasheets, and further information about the AH1802-FJG-7-01, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
500+ $0.2326 $116.3000
775+ $0.2245 $173.9875
1,110+ $0.2085 $231.4350
1,445+ $0.2005 $289.7225
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,280 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess