EN
  • EN
  • DE

AH1801-FJG-7

Part No AH1801-FJG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DFN2020B-3
Win Source Part Number 009590-AH1801-FJG-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1801-FJG-7 CAD Model

Description

Product Overview: AH1801-FJG-7 Hall Effect Sensor

The AH1801-FJG-7 is a high-performance, unipolar Hall effect switch produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is designed for detecting the presence of magnetic fields and is widely used across various applications, such as position sensing, proximity detection, and speed measurement in industrial, consumer, and automotive markets.

Key Features

  • Unipolar Hall Effect Switch: The AH1801-FJG-7 operates as a unipolar switch, which means it is activated by a positive magnetic field and is not affected by a negative magnetic field, ensuring reliable and consistent performance.
  • High Sensitivity: This sensor has a high magnetic sensitivity, which allows for the detection of weak magnetic fields, making it ideal for a wide range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the AH1801-FJG-7 has a low operating current, which is crucial for battery-powered and portable devices.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized design enhances stability, reduces signal drift, and improves accuracy over temperature variations and time.
  • Operating Range: The sensor can operate within a wide voltage range, typically from 2.5V to 5.5V, making it versatile for different circuit designs.

Applications

Due to its robustness and reliability, the AH1801-FJG-7 is suitable for a variety of applications, including but not limited to:

  • Open and close detection in smart home devices.
  • Position sensing in industrial automation systems.
  • Proximity detection in consumer electronics.
  • Speed and revolution counting in automotive applications.

Product Specifications

Parameter Value Part Number AH1801-FJG-7 Manufacturer Diodes Incorporated Supply Voltage 2.5V to 5.5V Output Type Open Drain Package SC-59 Operating Temperature -40°C to +85°C

The AH1801-FJG-7 is available in a compact SC-59 package, which is suitable for space-constrained applications. With its robust design and precise performance, the AH1801-FJG-7 from Diodes Incorporated stands out as a reliable choice for designers and engineers looking for an effective solution to their Hall effect sensing needs.

You May Also Be Interested in

NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess