EN
  • EN
  • DE

AH175-WLA

Part No AH175-WLA
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 25mA Bipolar Latch 5V/9V/12V/15V/18V 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174279-AH175-WLA
Popularity Low
Supply and Demand Status Balance
Family Name AH175
Introduction Date June 02, 2003
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AH175-WLA CAD Model

Description

The AH175-WLA from Diodes Incorporated is a versatile and robust Hall Effect sensor IC designed for detecting magnetic fields with high precision and reliability. This sensor operates on the principle of the Hall Effect, a phenomenon where a voltage is generated in a conductor due to the presence of a magnetic field perpendicular to the flow of current.

Encased in a compact WL-CSP package, the AH175-WLA is engineered to be a space-saving solution for a wide array of applications. Its small form factor makes it ideal for portable and battery-powered devices where size and energy efficiency are critical considerations.

Key Features:

  • High Sensitivity: Capable of detecting both north and south polarity magnetic fields, the AH175-WLA ensures accurate and responsive measurements.
  • Chopper-Stabilized Design: This feature helps to mitigate the effects of temperature and stress-related drift, enhancing stability and accuracy over a broad temperature range.
  • Power Efficiency: With a low supply current requirement, the AH175-WLA is an energy-efficient choice for continuous operation in power-sensitive designs.
  • Open-Drain Output: The sensor's output type allows for easy interfacing with other circuitry and provides the flexibility for use in various digital applications.
  • Wide Operating Voltage Range: Suitable for diverse applications, the AH175-WLA can function effectively across a range of voltages, accommodating different system requirements.
  • Operating Temperature Range: Reliable performance is maintained across a wide temperature spectrum, ensuring functionality in various environmental conditions.

Applications:

The AH175-WLA is adept for use in numerous applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor control systems
  • Rotary encoders
  • Flow meters
  • Speed detection in automotive and industrial settings

With its high sensitivity, stability, and energy efficiency, the Diodes Incorporated AH175-WLA Hall Effect sensor IC stands out as a superior choice for designers seeking reliable magnetic field detection in their electronic projects.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess