EN
  • EN
  • DE

AH173-WL-7-B

Part No AH173-WL-7-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-59-3
Win Source Part Number 096759-AH173-WL-7-B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH173-WL-7-B CAD Model

Description

The AH173-WL-7-B is a high-quality Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is specifically engineered to meet the requirements of a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Magnetic Sensing: The AH173-WL-7-B uses a Hall effect latch which operates by detecting magnetic fields, providing consistent and reliable digital outputs.
  • High Sensitivity: Designed with high magnetic sensitivity, this sensor can detect and respond to weak magnetic fields, making it suitable for precision applications.
  • Wide Operating Voltage: The device supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • Output Type: The sensor provides an open-drain output, which offers flexibility in interfacing with other circuitry and allows for higher voltage outputs.
  • Operating Temperature Range: The AH173-WL-7-B is robust and operates effectively within a temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: It comes in a small and compact SOT-553 package, allowing for space-saving PCB designs.

Applications

The versatility of the AH173-WL-7-B Hall Effect sensor makes it an ideal choice for a variety of applications. These include:

  • Position and proximity sensing in industrial automation systems.
  • Speed detection in automotive applications, such as ABS and transmission systems.
  • Open and close detection in consumer electronics, such as smart home devices and laptops.
  • Current sensing in power management solutions.

Quality and Reliability

Diodes Incorporated ensures that the AH173-WL-7-B, like all of their products, meets the highest standards of quality and reliability. The company's commitment to excellence is reflected in the rigorous testing and quality control procedures that each sensor undergoes before it reaches the customer.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6235 $59.2325
230+ $0.5117 $117.6910
350+ $0.4956 $173.4600
485+ $0.4797 $232.6545
625+ $0.4636 $289.7500
835+ $0.4157 $347.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess