EN
  • EN
  • DE

74LVCE1G07W5-7

Part No 74LVCE1G07W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-25 T/R / IC BUFF/DVR OP/DRAIN 1IN SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 007273-74LVCE1G07W5-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVCE1G07
Introduction Date July 21, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G07W5-7 CAD Model

Description

The 74LVCE1G07W5-7 is a high-performance, single-gate CMOS logic device from Diodes Incorporated, designed to provide buffer functionality with open-drain output. This component is part of the 74LVCE logic family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Low-Voltage Operation: It operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed: The device supports high-speed operation, ensuring minimal propagation delays in critical signal-path applications.
  • Open-Drain Output: This feature allows for wired-AND functions and the ability to connect outputs from multiple devices without using external components.
  • Power-Down Protection: Inputs and open-drain outputs remain high-impedance when the device is powered down, which helps prevent unintended back-powering and protects the device.
  • Low Power Consumption: The 74LVCE1G07W5-7 has been optimized for low power consumption, making it ideal for battery-operated devices.
  • Compatibility: It is fully compatible with TTL input and output logic levels, ensuring easy integration into existing systems without the need for level shifters.

Applications

The versatility of the 74LVCE1G07W5-7 makes it an excellent choice for a wide range of applications, including:

  • Logic level translation
  • Signal buffering
  • Line driving with open-drain outputs
  • Power management in mixed-voltage systems
  • Interfacing and bus management

Package and Quality

The device is available in a space-saving 5-pin SOT25 package, which is suitable for compact PCB layouts. Diodes Incorporated is committed to high-quality standards, and the 74LVCE1G07W5-7 is produced with rigorous quality control processes to ensure reliability and performance in demanding environments.

Whether you're designing consumer electronics, communication devices, or industrial control systems, the 74LVCE1G07W5-7 from Diodes Incorporated is a robust and reliable choice for your logic buffering needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0829 $50.1545
1,475+ $0.0680 $100.3000
2,280+ $0.0659 $150.2520
3,140+ $0.0637 $200.0180
4,060+ $0.0616 $250.0960
5,425+ $0.0553 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,440 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess